onsemi Logic - Logic - Flip Flops - MC14013BCP MC14013BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221963-MC14013BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Family Name: MC14013 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Alternative Parts (Cross-Reference): TC4013BPG; HEF4013BP,652; HEF4013BP; TC4013BP(N,F); Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221963-MC14013BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Family Name: MC14013 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Alternative Parts (Cross-Reference): TC4013BPG; HEF4013BP,652; HEF4013BP; TC4013BP(N,F); Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC14013BCP - 221963-MC14013BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC14013BCP
221963-MC14013BCP
Logic - Logic - Flip Flops - MC14013BCP 221963-MC14013BCP
Manufacturer: ON Semiconductor Win Source Part Number: 221963-MC14013BCP Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Family Name: MC14013 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Alternative Parts (Cross-Reference): TC4013BPG; HEF4013BP,652; HEF4013BP; TC4013BP(N,F); Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 221963-MC14013BCP
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: MC14013
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Alternative Parts (Cross-Reference): TC4013BPG; HEF4013BP,652; HEF4013BP; TC4013BP(N,F);
Introduction Date: October 25, 2006
ECCN: EAR99
Country of Origin: Czech Republic, Slovakia (Slovak Republic), United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 221963-MC14013BCP
Product Name Logic - Logic - Flip Flops - MC14013BCP
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 3 V ~ 18 V
Propagation Delay 100 ns
fMAX 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC273D/S400,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT163-1
View Details
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54F273/QRA - Rochester Electronics
Rochester Electronics
Specs
Triggering Master-slave
Package Type DIP; CDIP20
View Details
3 suppliers