Dual 4-Input NAND Gate IC, SOIC-14, 3-18V, 125°C Product overview: MC14012BD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217497-MC14012BD
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 8.8mA, 8.8mA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 4012
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 100ns at 15V, 50pF
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14012BD | 1217497-MC14012BD | MC14012BD | MC14012BD-ND | MC14012BD | MC14012BD |
| Product Name | Dual 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC14012BD | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |