Quad 2-Input NAND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14011UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011UBDG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371193-MC14011UBDG
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: MC14011
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Logic Type: NAND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 3.5mA, 8.8mA
Input Logic Level - Low: 1V ~ 2.5V
Input Logic Level - High: 4V ~ 12.5V
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
NAND Gate IC 4 Channel 14-SOIC
1uA 3V~18V 4 80ns@15V,50pF NAND Gates SOIC-14 Gates ROHS
Logic Gates 3-18V Quad 2-Input NAND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14011UBDG | 1371193-MC14011UBDG | MC14011UBDGOS-ND | MC14011UBDG | 42K0501 | MC14011UBDG | MC14011UBDG | MC14011UBDG |
| Product Name | Quad 18V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | Logic ICs >> Gates | Logic Gates |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V | 18V | 1.8V; 3V ~ 18V | 3V~18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 80 ns | 80 ns | 80 ns | 80 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |