CMOS Quad 2-Input NAND Gate IC, SOIC, 3-18V Product overview: MC14011BFG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BFG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 808073-MC14011BFG
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOEIAJ-14
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF
Part Number Series: 4011
NAND Gate IC 4 Channel SOEIAJ-14
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14011BFG | 808073-MC14011BFG | MC14011BFGOS-ND | MC14011BFG | MC14011BFG | MC14011BFG |
| Product Name | Quad 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC14011BFG | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |