onsemi Through-Hole 18V Logic IC MC14008BCPG

Description
4-Bit Binary Full Adder IC, 18V, PDIP, Through Hole Product overview: MC14008BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Binary Full Adder IC, 18V, PDIP, Through Hole Product overview: MC14008BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BCPG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 18V Logic IC
703-MC14008BCPG
Through-Hole 18V Logic IC 703-MC14008BCPG
4-Bit Binary Full Adder IC, 18V, PDIP, Through Hole Product overview: MC14008BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BCPG can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, 18V, PDIP, Through Hole Product overview: MC14008BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14008BCPG - 1073114-MC14008BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14008BCPG
1073114-MC14008BCPG
Logic - Logic - Specialty Logic - MC14008BCPG 1073114-MC14008BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073114-MC14008BCPG Packaging: Tube/Rail Mounting: Through Hole Logic Type: Full Adder Number of Bits: 4 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073114-MC14008BCPG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Full Adder
Number of Bits: 4
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14008BCPG 1073114-MC14008BCPG
Product Name Through-Hole 18V Logic IC Logic - Logic - Specialty Logic - MC14008BCPG
Gate Type Binary Full Adder Full Adder
Supply Voltage 18V
Propagation Delay 115 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers