onsemi Logic - Logic - Specialty Logic - MC14007UBD MC14007UBD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217479-MC14007UBD Packaging: Tube Mounting Style: SMD Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3V ~ 18V Resolution: 3 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 4007 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217479-MC14007UBD Packaging: Tube Mounting Style: SMD Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3V ~ 18V Resolution: 3 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 4007 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC14007UBD - 1217479-MC14007UBD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14007UBD
1217479-MC14007UBD
Logic - Logic - Specialty Logic - MC14007UBD 1217479-MC14007UBD
Manufacturer: ON Semiconductor Win Source Part Number: 1217479-MC14007UBD Packaging: Tube Mounting Style: SMD Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3V ~ 18V Resolution: 3 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 4007 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217479-MC14007UBD
Packaging: Tube
Mounting Style: SMD
Logic Type: Complementary Pair Plus Inverter
Supply Voltage: 3V ~ 18V
Resolution: 3
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 4007
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Automotive Dual SOIC Logic IC
703-MC14007UBD
Automotive Dual SOIC Logic IC 703-MC14007UBD
Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS Automotive 14-Pin SOIC N Rail Product overview: MC14007UBD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBD can be used for catalog matching and distributor lookup.

Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS Automotive 14-Pin SOIC N Rail Product overview: MC14007UBD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1217479-MC14007UBD 703-MC14007UBD
Product Name Logic - Logic - Specialty Logic - MC14007UBD Automotive Dual SOIC Logic IC
Gate Type Complementary Pair Plus Inverter NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers