onsemi 3V 18V Logic IC MC14007UBCP

Description
Triple Inverter IC, CMOS, PDIP, 3V-18V, 125°C Product overview: MC14007UBCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple Inverter IC, CMOS, PDIP, 3V-18V, 125°C Product overview: MC14007UBCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 18V Logic IC
703-MC14007UBCP
3V 18V Logic IC 703-MC14007UBCP
Triple Inverter IC, CMOS, PDIP, 3V-18V, 125°C Product overview: MC14007UBCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBCP can be used for catalog matching and distributor lookup.

Triple Inverter IC, CMOS, PDIP, 3V-18V, 125°C Product overview: MC14007UBCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14007UBCP - 1217478-MC14007UBCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14007UBCP
1217478-MC14007UBCP
Logic - Logic - Specialty Logic - MC14007UBCP 1217478-MC14007UBCP
Manufacturer: ON Semiconductor Win Source Part Number: 1217478-MC14007UBCP Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Complementary Pair Plus Inverter Supply Voltage: 3 V ~ 18 V Part Status: Obsolete(EOL) Resolution: 3 Family Name: MC14007 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): CD4007UBEE4; HCF4007UBEY; CD4007UBE; Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217478-MC14007UBCP
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Complementary Pair Plus Inverter
Supply Voltage: 3 V ~ 18 V
Part Status: Obsolete(EOL)
Resolution: 3
Family Name: MC14007
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): CD4007UBEE4; HCF4007UBEY; CD4007UBE;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14007UBCP 1217478-MC14007UBCP
Product Name 3V 18V Logic IC Logic - Logic - Specialty Logic - MC14007UBCP
Gate Type NOT; Inverter Complementary Pair Plus Inverter
Supply Voltage 18V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 54LS26FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers