Quad 2-Input NOR Gate
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 044362-MC14001UBDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Quad 2-Input NOR Gate IC, CMOS, SOIC-14 Product overview: MC14001UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDR2G can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SOIC
NOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:MC14001; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:-; RoHS Compliant: Yes
Logic Gates 3-18V Quad 2-Input NOR
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14001UBDR2G | MC14001UBDR2GOSCT-ND | 044362-MC14001UBDR2G | 705-MC14001UBDR2G | MC14001UBDR2G | 14AC4501 | MC14001UBDR2G | MC14001UBDR2G | MC14001UBDR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14001UBDR2G | Quad SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | |
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | Other; SOIC | SOIC | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 80 ns | 80 ns | 80 ns |