NOR Gate IC 4 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217474-MC14001UBCPG
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Logic Level - Low: 1V ~ 2.5V
Logic Level - High: 4V ~ 12.5V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 4001
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF
CMOS Quad 2-Input NOR Gate IC, PDIP-14 Product overview: MC14001UBCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBCPG can be used for catalog matching and distributor lookup.
CMOS Logic, Quad 2-Input NOR Gate, PDIP14, Pb-Free
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14001UBCPGOS-ND | 1217474-MC14001UBCPG | 705-MC14001UBCPG | 70099831 | MC14001UBCPG | MC14001UBCPG | MC14001UBCPG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14001UBCPG | Quad Logic IC | CMOS Logic, Quad 2-Input NOR Gate, PDIP14, Pb-Free | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | Gate | NOR | NOR; NOR Gate | NOR; NOR Gate |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 18V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |
| Propagation Delay | 80 ns | 80 ns | 80 ns | 80 ns | |||
| Low Level Output Current (Sink) | 3.5 mA | 8.8 mA |