CMOS Quad 2-Input NOR Gate IC, PDIP-14 Product overview: MC14001UBCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBCP can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 140750-MC14001UBCP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14001UBCP | MC14001UBCPOS-ND | 140750-MC14001UBCP | MC14001UBCP | MC14001UBCP | MC14001UBCP |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14001UBCP | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR; NOR GATE | NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 18V | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Power Dissipation | 500 milliwatts |