onsemi Clock Generators, PLLs, Frequency Synthesizers MC12093DR2G

Description
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC12093DR2GOSDKR-ND
Clock Generators, PLLs, Frequency Synthesizers MC12093DR2GOSDKR-ND
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC12093DR2GOSCT-ND
Clock Generators, PLLs, Frequency Synthesizers MC12093DR2GOSCT-ND
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC12093DR2GOSTR-ND
Clock Generators, PLLs, Frequency Synthesizers MC12093DR2GOSTR-ND
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2G
1217403-MC12093DR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2G 1217403-MC12093DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217403-MC12093DR2G Packaging: Reel - TR Type: Prescaler Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 1.1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Input: CML, ECL Output: ECL Divider/Multiplier: Yes/No Family Name: MC12093 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): uPB1509GV-E1-A; UPB1509GV-A; UPB1509GV; Introduction Date: November 05, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217403-MC12093DR2G
Packaging: Reel - TR
Type: Prescaler
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 1.1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: CML, ECL
Output: ECL
Divider/Multiplier: Yes/No
Family Name: MC12093
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): uPB1509GV-E1-A; UPB1509GV-A; UPB1509GV;
Introduction Date: November 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.1GHz 5.5V SOIC Clock and Timing IC
728-MC12093DR2G
1.1GHz 5.5V SOIC Clock and Timing IC 728-MC12093DR2G
Prescaler 1.1GHz CML SOIC 2.7-5.5V 8-Pin Product overview: MC12093DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12093DR2G can be used for catalog matching and distributor lookup.

Prescaler 1.1GHz CML SOIC 2.7-5.5V 8-Pin Product overview: MC12093DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12093DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12093DR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC12093DR2G
IC PRESCALER 2/4/8 1.1GHZ 8-SOIC

IC PRESCALER 2/4/8 1.1GHZ 8-SOIC

Supplier's Site Datasheet
Modulus Prescaler, 1.1Ghz, Nsoic-8; Clock Ic Type Onsemi - 50AC5961 - Newark, An Avnet Company
Chicago, IL, United States
Modulus Prescaler, 1.1Ghz, Nsoic-8; Clock Ic Type Onsemi
50AC5961
Modulus Prescaler, 1.1Ghz, Nsoic-8; Clock Ic Type Onsemi 50AC5961
MODULUS PRESCALER, 1.1GHZ, NSOIC-8; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

MODULUS PRESCALER, 1.1GHZ, NSOIC-8; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12093DR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC12093DR2G
IC PRESCALER 8SOIC

IC PRESCALER 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
MC12093DR2G
Clock Generators, PLLs, Frequency Synthesizers MC12093DR2G
IC PRESCALER 2/4/8 1.1GHZ 8-SOIC

IC PRESCALER 2/4/8 1.1GHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC12093DR2GOSDKR-ND 1217403-MC12093DR2G 728-MC12093DR2G MC12093DR2G 50AC5961 MC12093DR2G MC12093DR2G
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DR2G 1.1GHz 5.5V SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Modulus Prescaler, 1.1Ghz, Nsoic-8; Clock Ic Type Onsemi Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Prescaler; Clock Generator Clock Generator Clock Generator Modulus Prescaler; Real Time Clock; Clock Generator Prescaler; Clock Generator Prescaler; Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL ECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Tape and Reel Surface Mount; Surface Mount NSOIC SOIC Surface Mount; SOIC; Surface Mount
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data