onsemi SOIC LED Driver IC MC10SX1130DR2

Description
LED DISPLAY DRIVER, PDSO16, SOIC-16 Product overview: MC10SX1130DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC10SX1130DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, PDSO16, SOIC-16 Product overview: MC10SX1130DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC10SX1130DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC LED Driver IC
137-MC10SX1130DR2
SOIC LED Driver IC 137-MC10SX1130DR2
LED DISPLAY DRIVER, PDSO16, SOIC-16 Product overview: MC10SX1130DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC10SX1130DR2 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO16, SOIC-16 Product overview: MC10SX1130DR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC10SX1130DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - MC10SX1130DR2 - 926051-MC10SX1130DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MC10SX1130DR2
926051-MC10SX1130DR2
PMIC - PMIC - LED Drivers - MC10SX1130DR2 926051-MC10SX1130DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926051-MC10SX1130DR2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output Linear - - Dimming 100mA 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10SX Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926051-MC10SX1130DR2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output Linear - - Dimming 100mA 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10SX
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - MC10SX1130DR2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MC10SX1130DR2-ND
LED Drivers MC10SX1130DR2-ND
LED Driver IC 1 Output Linear Dimming 100mA 16-SOIC

LED Driver IC 1 Output Linear Dimming 100mA 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MC10SX1130DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MC10SX1130DR2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MC10SX1130DR2
IC LED DRVR LINEAR 100MA 16SOIC

IC LED DRVR LINEAR 100MA 16SOIC

Supplier's Site
PMIC - LED Drivers - MC10SX1130DR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MC10SX1130DR2
PMIC - LED Drivers MC10SX1130DR2
IC LED DRIVER LIN 100MA 16SOIC

IC LED DRIVER LIN 100MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-MC10SX1130DR2 926051-MC10SX1130DR2 MC10SX1130DR2-ND MC10SX1130DR2 MC10SX1130DR2
Product Name SOIC LED Driver IC PMIC - PMIC - LED Drivers - MC10SX1130DR2 LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8430EEKTR-T - 102677-A8430EEKTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
5 suppliers
LED Driver ICs - 7902944P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1000 milliamps
View Details
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details