LED Driver IC 1 Output Linear Dimming 100mA 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 787682-MC10SX1130D
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: MC10SX1130
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 5V
Output Current per Channel: 100mA
Voltage Supply MIN: -5.2V
Alternative Parts (Cross-Reference): MAX3967AETG+T; MC10SX1130DR2G; MC10SX1130DR2; RT9387AGQW; SP7648EU-L/TR; SP7648EU/TR; SP7648EU-L;
Introduction Date: April 22, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 48
LED Driver, 1-Segment, BIPolar, PDSO16
LED DISPLAY DRIVER, PDSO16, SOIC-16 Product overview: MC10SX1130D from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC10SX1130D can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 100MA 16SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MC10SX1130DOS-ND | 787682-MC10SX1130D | MC10SX1130D | 137-MC10SX1130D | MC10SX1130D |
| Product Name | LED Drivers | Board Mount LED Drivers - MC10SX1130D | SOIC LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |