onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC10LVEP16DG

Description
Win Source Part Number: 1226278-MC10LVEP16DG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: MC Package: Tube Standard Package: 98 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10LVEP16DGOS,ONSON SMC10LVEP16DG,2156-M C10LVEP16DG-ON Base Product Number: MC10LV Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1226278-MC10LVEP16DG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: MC Package: Tube Standard Package: 98 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10LVEP16DGOS,ONSON SMC10LVEP16DG,2156-M C10LVEP16DG-ON Base Product Number: MC10LV Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1226278-MC10LVEP16DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1226278-MC10LVEP16DG
Integrated Circuits (ICs) - Logic - Specialty Logic 1226278-MC10LVEP16DG
Win Source Part Number: 1226278-MC10LVEP16DG Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: MC Package: Tube Standard Package: 98 Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 2.375V ~ 3.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC10LVEP16DGOS,ONSON SMC10LVEP16DG,2156-M C10LVEP16DG-ON Base Product Number: MC10LV Product Status: Obsolete

Win Source Part Number: 1226278-MC10LVEP16DG
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: MC
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375V ~ 3.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC10LVEP16DGOS,ONSONSMC10LVEP16DG,2156-MC10LVEP16DG-ON
Base Product Number: MC10LV
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
703-MC10LVEP16DG
SOIC Logic IC 703-MC10LVEP16DG
Differential Driver / Receiver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC10LVEP16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10LVEP16DG can be used for catalog matching and distributor lookup.

Differential Driver / Receiver, SOIC-8 Narrow Body, 98-TUBE Product overview: MC10LVEP16DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10LVEP16DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1226278-MC10LVEP16DG 703-MC10LVEP16DG
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic SOIC Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F132LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual 2-input NAND gate - 74AHC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details