onsemi Clock Buffers, Drivers MC10LVEP11DTG

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10LVEP11DTG is a differential 1:2 fanout buffer designed for applications requiring lower voltage operation. It features a typical propagation delay of 240 ps and can handle maximum frequencies exceeding 3.0 GHz. The device operates in both PECL and NECL modes, with a PECL mode operating range of 2.375 V to 3.8 V and a NECL mode range of -2.375 V to -3.8 V. The buffer is compatible with LVDS inputs and has an open input default state, ensuring that the Q output defaults to low when inputs are open or at VEE. The MC10LVEP11DTG is packaged in a TSSOP-8 format and is compliant with RoHS standards, being both Pb-Free and Halogen Free. It offers robust ESD protection, with ratings exceeding 4 kV for the human body model. The device is suitable for a wide range of applications, particularly where space and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The MC10LVEP11DTG is a differential 1:2 fanout buffer designed for applications requiring lower voltage operation. It features a typical propagation delay of 240 ps and can handle maximum frequencies exceeding 3.0 GHz. The device operates in both PECL and NECL modes, with a PECL mode operating range of 2.375 V to 3.8 V and a NECL mode range of -2.375 V to -3.8 V. The buffer is compatible with LVDS inputs and has an open input default state, ensuring that the Q output defaults to low when inputs are open or at VEE. The MC10LVEP11DTG is packaged in a TSSOP-8 format and is compliant with RoHS standards, being both Pb-Free and Halogen Free. It offers robust ESD protection, with ratings exceeding 4 kV for the human body model. The device is suitable for a wide range of applications, particularly where space and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC10LVEP11DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10LVEP11DTGOS-ND
Clock Buffers, Drivers MC10LVEP11DTGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DTG
1217352-MC10LVEP11DTG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DTG 1217352-MC10LVEP11DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1217352-MC10LVEP11DT G Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 3GHz Input: CML, LVDS, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: MC10LVEP11 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217352-MC10LVEP11DTG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 3GHz
Input: CML, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC10LVEP11
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.8V

Buy Now
Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10LVEP11DTG
Clock/Timing - Clock Buffers, Drivers MC10LVEP11DTG
IC CLK BUFFER 1:2 3GHZ 8TSSOP

IC CLK BUFFER 1:2 3GHZ 8TSSOP

Supplier's Site Datasheet
Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi - 42K0328 - Newark, An Avnet Company
Chicago, IL, United States
Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi
42K0328
Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi 42K0328
DIFFERENTIAL FANOUT BUFFER, 3GHz, TSSOP-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

DIFFERENTIAL FANOUT BUFFER, 3GHz, TSSOP-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC10LVEP11DTGOS-ND 1217352-MC10LVEP11DTG MC10LVEP11DTG 42K0328
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DTG Clock/Timing - Clock Buffers, Drivers Differential Fanout Buffer, 3Ghz, Tssop-8; Clock Ic Type Onsemi
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount Surface Mount; Surface Mount TSSOP
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details