Manufacturer: ON Semiconductor
Win Source Part Number: 1217343-MC10H646FN
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 80MHz
Input: PECL, TTL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MC10H646
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1217343-MC10H646FN | MC10H646FN |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H646FN | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver |
| Bus Interface | TTL; TTL | ECL |
| Package Type | Surface Mount |