onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2G MC10H643FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 138006-MC10H643FNR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V, -4.68 V to -5.72 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 138006-MC10H643FNR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V, -4.68 V to -5.72 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2G - 138006-MC10H643FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2G
138006-MC10H643FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2G 138006-MC10H643FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 138006-MC10H643FNR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V, -4.68 V to -5.72 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 138006-MC10H643FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V, -4.68 V to -5.72 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
 - MC10H643FNR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10H643FNR2G
Clock/Timing - Clock Buffers, Drivers MC10H643FNR2G
IC CLK BUFFER 1:8 80MHZ 28PLCC

IC CLK BUFFER 1:8 80MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 138006-MC10H643FNR2G MC10H643FNR2G MC10H643FNR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FNR2G Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface TTL; TTL ECL
Package Type Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Supply Voltage -5.72 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - 910296-ADF4360-1BCP - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-LFCSP (4x4)
View Details
2 suppliers
Clock/Timing - Application Specific - CYW311OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details