onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FN MC10H643FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217336-MC10H643FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: ECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MC10H643 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217336-MC10H643FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: ECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MC10H643 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FN
1217336-MC10H643FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FN 1217336-MC10H643FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217336-MC10H643FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: ECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MC10H643 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217336-MC10H643FN
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 80MHz
Input: ECL, TTL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MC10H643
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V, -4.68V ~ -5.72V

Buy Now
 - MC10H643FN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1217336-MC10H643FN MC10H643FN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H643FN
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface TTL; TTL ECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details