onsemi Clock Buffers, Drivers MC10H641FNG

Description
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC10H641FNG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10H641FNG-ND
Clock Buffers, Drivers MC10H641FNG-ND
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FNG
1217333-MC10H641FNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FNG 1217333-MC10H641FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217333-MC10H641FNG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 65MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: PECL Output: TTL Family Name: MC10H641 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100HA643JC; SY100HA643JY; SY100HA643JI; Introduction Date: October 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217333-MC10H641FNG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 65MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: PECL
Output: TTL
Family Name: MC10H641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100HA643JC; SY100HA643JY; SY100HA643JI;
Introduction Date: October 18, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet
 - MC10H641FNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC10H641FNG-ND 1217333-MC10H641FNG MC10H641FNG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FNG
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver
Bus Interface TTL TTL; TTL ECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details