onsemi Logic - Logic - Translators, Level Shifters - MC10H605FNR2 MC10H605FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124305-MC10H605FNR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124305-MC10H605FNR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H605FNR2 - 124305-MC10H605FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H605FNR2
124305-MC10H605FNR2
Logic - Logic - Translators, Level Shifters - MC10H605FNR2 124305-MC10H605FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 124305-MC10H605FNR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 124305-MC10H605FNR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 124305-MC10H605FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC10H605FNR2
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Logic - Logic - Shift Registers - 74HCT4094DB,118 - 765523-74HCT4094DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Tri-State
Package Type SSOP
View Details
6 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details