onsemi Logic - Logic - Translators, Level Shifters - MC10H604FNR2 MC10H604FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217325-MC10H604FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 10H604 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217325-MC10H604FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 10H604 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H604FNR2 - 1217325-MC10H604FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H604FNR2
1217325-MC10H604FNR2
Logic - Logic - Translators, Level Shifters - MC10H604FNR2 1217325-MC10H604FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217325-MC10H604FNR2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: TTL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 10H604 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217325-MC10H604FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: TTL
Output Signal: ECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 10H604
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217325-MC10H604FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC10H604FNR2
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial-out shift register - 74LV165APW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54LS674 16-Bit Shift Registers - 5962-8860701JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
3 suppliers