onsemi Logic - Logic - Translators, Level Shifters - MC10H600FNR2G MC10H600FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787677-MC10H600FNR2G Series: 10H Packaging: Reel package Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: MC10H600 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10H600JCTR; SY10H600JZ; SY10H600JC; SY10H600JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787677-MC10H600FNR2G Series: 10H Packaging: Reel package Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: MC10H600 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10H600JCTR; SY10H600JZ; SY10H600JC; SY10H600JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H600FNR2G - 787677-MC10H600FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H600FNR2G
787677-MC10H600FNR2G
Logic - Logic - Translators, Level Shifters - MC10H600FNR2G 787677-MC10H600FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787677-MC10H600FNR2G Series: 10H Packaging: Reel package Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Part Status: Obsolete(EOL) Family Name: MC10H600 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10H600JCTR; SY10H600JZ; SY10H600JC; SY10H600JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787677-MC10H600FNR2G
Series: 10H
Packaging: Reel package
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Part Status: Obsolete(EOL)
Family Name: MC10H600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10H600JCTR; SY10H600JZ; SY10H600JC; SY10H600JZTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787677-MC10H600FNR2G
Product Name Logic - Logic - Translators, Level Shifters - MC10H600FNR2G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AC299SJ - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details