onsemi Logic - Logic - Translators, Level Shifters - MC10H352FNG MC10H352FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787676-MC10H352FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Part Status: Obsolete(EOL) Family Name: MC10H352 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H352JCTR; SY10H352JZ; SY10H352JZ TR; SY10H352JC; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787676-MC10H352FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Part Status: Obsolete(EOL) Family Name: MC10H352 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H352JCTR; SY10H352JZ; SY10H352JZ TR; SY10H352JC; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H352FNG - 787676-MC10H352FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H352FNG
787676-MC10H352FNG
Logic - Logic - Translators, Level Shifters - MC10H352FNG 787676-MC10H352FNG
Manufacturer: ON Semiconductor Win Source Part Number: 787676-MC10H352FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: CMOS Output Signal: PECL Part Status: Obsolete(EOL) Family Name: MC10H352 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H352JCTR; SY10H352JZ; SY10H352JZ TR; SY10H352JC; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787676-MC10H352FNG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 20-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: CMOS
Output Signal: PECL
Part Status: Obsolete(EOL)
Family Name: MC10H352
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): SY10H352JCTR; SY10H352JZ; SY10H352JZ TR; SY10H352JC;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787676-MC10H352FNG
Product Name Logic - Logic - Translators, Level Shifters - MC10H352FNG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; CDIP,PDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW-Q100,1 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers