Manufacturer: ON Semiconductor
Win Source Part Number: 120099-MC10H351FNR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL, NMOS
Output Signal: PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 120099-MC10H351FNR2G |
| Product Name | Logic - Logic - Translators, Level Shifters - MC10H351FNR2G |
| Output Characteristics | Differential |