onsemi SMD 150MHz 5V Logic IC MC10H351FNG

Description
4-Bit ECL Translator, 150MHz, 5V, LCC, Surface Mount Product overview: MC10H351FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 150MHz, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H351FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit ECL Translator, 150MHz, 5V, LCC, Surface Mount Product overview: MC10H351FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 150MHz, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H351FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150MHz 5V Logic IC
732-MC10H351FNG
SMD 150MHz 5V Logic IC 732-MC10H351FNG
4-Bit ECL Translator, 150MHz, 5V, LCC, Surface Mount Product overview: MC10H351FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 150MHz, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H351FNG can be used for catalog matching and distributor lookup.

4-Bit ECL Translator, 150MHz, 5V, LCC, Surface Mount Product overview: MC10H351FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 150MHz, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H351FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC10H351FNG
Product Name SMD 150MHz 5V Logic IC
Gate Type Translator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Logic - Gates and Inverters - 54ALS27E/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details