onsemi Logic - Logic - Translators, Level Shifters - MC10H350M MC10H350M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803917-MC10H350M Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Part Number Series: 10H350
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803917-MC10H350M Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Part Number Series: 10H350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H350M - 803917-MC10H350M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H350M
803917-MC10H350M
Logic - Logic - Translators, Level Shifters - MC10H350M 803917-MC10H350M
Manufacturer: ON Semiconductor Win Source Part Number: 803917-MC10H350M Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: PECL Output Signal: TTL Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOEIAJ Temperature Range - Operating: 0°C ~ 75°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Part Number Series: 10H350

Manufacturer: ON Semiconductor
Win Source Part Number: 803917-MC10H350M
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: PECL
Output Signal: TTL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOEIAJ
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Package: 16-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Part Number Series: 10H350

Buy Now
Translators, Level Shifters - MC10H350M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10H350M
Translators, Level Shifters MC10H350M
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-SOEIAJ

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-SOEIAJ

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators
Product Number 803917-MC10H350M MC10H350M
Product Name Logic - Logic - Translators, Level Shifters - MC10H350M Translators, Level Shifters
Logic Family TTL; ECL; PECL; PECL
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104BQ-Q100X - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - MC100EPT26DT - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL
View Details