onsemi Logic - Logic - Specialty Logic - MC10H330FNR2 MC10H330FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129271-MC10H330FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Driver/Receiver Number of Bits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129271-MC10H330FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Driver/Receiver Number of Bits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10H330FNR2 - 129271-MC10H330FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10H330FNR2
129271-MC10H330FNR2
Logic - Logic - Specialty Logic - MC10H330FNR2 129271-MC10H330FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 129271-MC10H330FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Driver/Receiver Number of Bits: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 28-PLCC (11.51x11.51)

Manufacturer: ON Semiconductor
Win Source Part Number: 129271-MC10H330FNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Driver/Receiver
Number of Bits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 28-PLCC (11.51x11.51)

Buy Now Datasheet
Quad Logic IC - 703-MC10H330FNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
703-MC10H330FNR2
Quad Logic IC 703-MC10H330FNR2
IC DRIVER/RCVR QUAD BUS 28-PLCC Product overview: MC10H330FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H330FNR2 can be used for catalog matching and distributor lookup.

IC DRIVER/RCVR QUAD BUS 28-PLCC Product overview: MC10H330FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H330FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 129271-MC10H330FNR2 703-MC10H330FNR2
Product Name Logic - Logic - Specialty Logic - MC10H330FNR2 Quad Logic IC
Gate Type Driver/Receiver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details