The MC10H211M is a dual 3-input, 3-output NOR gate designed for driving up to six transmission lines simultaneously, making it suitable for applications requiring minimal gate and package count. It features a typical propagation delay of 1.0 ns, which is beneficial for clock distribution applications where low clock skew is essential. The device operates with a power dissipation of 160 mW and offers an improved noise margin of 150 mV across its operating voltage and temperature range. It is voltage compensated and compatible with MECL 10K,Ñ¢ standards. The MC10H211M is available in a Pb-free package and is rated for operation within a temperature range of 0 to +75 °C.
10H SERIES, DUAL 3-INPUT NOR GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H211M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H211M can be used for catalog matching and distributor lookup.
NOR Gate, 10H Series, 2-Func, 3-Input, ECL, PDSO16
NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 883259-MC10H211M
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Features: NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
Package: Tube
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10H211
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE NOR 2CH 3-INP 16SOEIAJ
NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H211M | MC10H211M | MC10H211M-ND | 883259-MC10H211M | MC10H211M | MC10H211M |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H211M | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR; NOR GATE | OR; NOR | NOR | NOT | NOR | NOR; NOR Gate |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | |||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 2 ns | 2 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |