10H SERIES, DUAL 5-INPUT OR/NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H209P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H209P can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-PDIP
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, PDIP16
Manufacturer: ON Semiconductor
Win Source Part Number: 044353-MC10H209P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-PDIP
IC GATE OR/NOR DUAL 4-5 16-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H209P | MC10H209P-ND | MC10H209P | 044353-MC10H209P | MC10H209P | MC10H209P |
| Product Name | Dual DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209P | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | -5.46V | |||||
| Inputs | 9 | 9 | 9 | 9 | ||
| Propagation Delay | 1.15 ns |