The MC10H209FN is a dual 4-5-input OR/NOR gate designed for high-speed applications, featuring a typical propagation delay of 0.75 ns and a power dissipation of 125 mW. It offers improved noise margins of 150 mV across its operating voltage and temperature range, making it suitable for reliable performance in various conditions. The device is voltage compensated and compatible with MECL 10K,Ñ¢ standards. It operates within a temperature range of 0 to +75 °C and has a maximum output current of 50 mA. The MC10H209FN is available in multiple package options, including a Pb-free variant, and is suitable for applications requiring fast logic operations.
OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, PQCC20
IC 4-5 INPUT OR/NOR DUAL 20PLCC Product overview: MC10H209FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H209FN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 110974-MC10H209FN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 20-PLCC (9x9)
IC 4-5 INPUT OR/NOR DUAL 20PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H209FN | 770-MC10H209FN | 110974-MC10H209FN | MC10H209FN | MC10H209FN |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H209FN | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | OR; NOR |
| Logic Family | ECL | ||||
| IC Package Type | Other; LDCC20 | Other; Tube/Rail | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) |