onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188FN MC10H188FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217304-MC10H188FN Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Operating Supply Voltage: -4.94 V ~ -5.46 V Number of Elements: 1 Number of Bits per Element: 6 Part Status: Obsolete(EOL) Family Name: MC10H188 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10188FN; MC10H188M; MC10H188MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217304-MC10H188FN Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Operating Supply Voltage: -4.94 V ~ -5.46 V Number of Elements: 1 Number of Bits per Element: 6 Part Status: Obsolete(EOL) Family Name: MC10H188 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10188FN; MC10H188M; MC10H188MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188FN - 1217304-MC10H188FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188FN
1217304-MC10H188FN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188FN 1217304-MC10H188FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217304-MC10H188FN Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Operating Supply Voltage: -4.94 V ~ -5.46 V Number of Elements: 1 Number of Bits per Element: 6 Part Status: Obsolete(EOL) Family Name: MC10H188 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10188FN; MC10H188M; MC10H188MELG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217304-MC10H188FN
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 20-LCC (J-Lead)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Operating Supply Voltage: -4.94 V ~ -5.46 V
Number of Elements: 1
Number of Bits per Element: 6
Part Status: Obsolete(EOL)
Family Name: MC10H188
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10188FN; MC10H188M; MC10H188MELG;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1217304-MC10H188FN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10H188FN
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details