onsemi Through-Hole 250MHz Logic IC MC10H186P

Description
D Flip-Flop, 6-Bit, 250MHz, ECL, PDIP, Through Hole Product overview: MC10H186P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H186P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D Flip-Flop, 6-Bit, 250MHz, ECL, PDIP, Through Hole Product overview: MC10H186P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H186P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 250MHz Logic IC
706-MC10H186P
Through-Hole 250MHz Logic IC 706-MC10H186P
D Flip-Flop, 6-Bit, 250MHz, ECL, PDIP, Through Hole Product overview: MC10H186P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H186P can be used for catalog matching and distributor lookup.

D Flip-Flop, 6-Bit, 250MHz, ECL, PDIP, Through Hole Product overview: MC10H186P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H186P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC10H186P
Product Name Through-Hole 250MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details
 - 5408/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details