Rochester Electronics Logic - Flip Flops 100131J-MIL

Description
D FLIP-FLOP, 100K SERIES
Datasheet
Description
D FLIP-FLOP, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 100131J-MIL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100131J-MIL
Logic - Flip Flops 100131J-MIL
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 100131J-MIL
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Flip Flops - 1727-3352-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details