onsemi Logic - Logic - Specialty Logic - MC10H180L MC10H180L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217300-MC10H180L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Logic Type: Adder/Subtractor Part Status: Obsolete(EOL) Resolution: 2 Family Name: MC10H180 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H180FNG; MC10H180FN; MC10H180PG; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217300-MC10H180L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Logic Type: Adder/Subtractor Part Status: Obsolete(EOL) Resolution: 2 Family Name: MC10H180 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H180FNG; MC10H180FN; MC10H180PG; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10H180L - 1217300-MC10H180L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10H180L
1217300-MC10H180L
Logic - Logic - Specialty Logic - MC10H180L 1217300-MC10H180L
Manufacturer: ON Semiconductor Win Source Part Number: 1217300-MC10H180L Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-CDIP (0.300", 7.62mm) Logic Type: Adder/Subtractor Part Status: Obsolete(EOL) Resolution: 2 Family Name: MC10H180 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): MC10H180FNG; MC10H180FN; MC10H180PG; Introduction Date: March 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217300-MC10H180L
Series: 10H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-CDIP (0.300", 7.62mm)
Logic Type: Adder/Subtractor
Part Status: Obsolete(EOL)
Resolution: 2
Family Name: MC10H180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): MC10H180FNG; MC10H180FN; MC10H180PG;
Introduction Date: March 31, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Adder/Subtractor Single-Element 4-Bit 16-Pin CDIP Rail Product overview: MC10H180L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180L can be used for catalog matching and distributor lookup.

Adder/Subtractor Single-Element 4-Bit 16-Pin CDIP Rail Product overview: MC10H180L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10H180L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1217300-MC10H180L 703-MC10H180L
Product Name Logic - Logic - Specialty Logic - MC10H180L Logic IC
Gate Type Adder/Subtractor
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHCT123ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT763-1 SOT763-1
View Details
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details