onsemi Logic - Logic - Latches - MC10H175P MC10H175P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108742-MC10H175P Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V Propagation Delay Time (ns): 1ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108742-MC10H175P Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V Propagation Delay Time (ns): 1ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC10H175P - 108742-MC10H175P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10H175P
108742-MC10H175P
Logic - Logic - Latches - MC10H175P 108742-MC10H175P
Manufacturer: ON Semiconductor Win Source Part Number: 108742-MC10H175P Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: 4.94 V to 5.46 V Propagation Delay Time (ns): 1ns

Manufacturer: ON Semiconductor
Win Source Part Number: 108742-MC10H175P
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.94 V to 5.46 V
Propagation Delay Time (ns): 1ns

Buy Now Datasheet
Logic - Latches - MC10H175P - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H175P
Logic - Latches MC10H175P
IC LATCH QUINT TYPE D 16-DIP

IC LATCH QUINT TYPE D 16-DIP

Supplier's Site Datasheet
Latches - MC10H175P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H175P
Latches MC10H175P
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-PDIP

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 108742-MC10H175P MC10H175P MC10H175P
Product Name Logic - Logic - Latches - MC10H175P Logic - Latches Latches
Supply Voltage 4.94 V ~ 5.46 V 4.94V ~ 5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6438-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BD - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details