onsemi Logic - Logic - Latches - MC10H175M MC10H175M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926049-MC10H175M Series: 10H Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926049-MC10H175M Series: 10H Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10H175M
926049-MC10H175M
Logic - Logic - Latches - MC10H175M 926049-MC10H175M
Manufacturer: ON Semiconductor Win Source Part Number: 926049-MC10H175M Series: 10H Operating Temperature Range: 0°C ~ 75°C Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MC10H175 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926049-MC10H175M
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10H175
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Latches - MC10H175M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H175M
Latches MC10H175M
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 16-SOEIAJ

Buy Now Datasheet
Logic - Latches - MC10H175M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H175M
Logic - Latches MC10H175M
IC LATCH QUINT TYPE D 16SOEIAJ

IC LATCH QUINT TYPE D 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 926049-MC10H175M MC10H175M MC10H175M
Product Name Logic - Logic - Latches - MC10H175M Latches Logic - Latches
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573BQ-Q100,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 9334FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details