onsemi Latches MC10H175FNG

Description
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)
Datasheet
Description
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC10H175FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

D-Type Transparent Latch 1 Channel 5:5 IC Tri-State 20-PLCC (9x9)

Buy Now Datasheet
Logic - Latches - MC10H175FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H175FNG
Logic - Latches MC10H175FNG
IC DTYPE LATCH QUINT 20PLCC

IC DTYPE LATCH QUINT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number MC10H175FNG MC10H175FNG
Product Name Latches Logic - Latches
Supply Voltage 4.94V ~ 5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT373BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
Logic - Latches - 74ACT373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223802M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details