Manufacturer: ON Semiconductor
Win Source Part Number: 126035-MC10H174FNR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H174FN; MC10H174FNG; MC10H174FNR2; MC10H174FN;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Multiplexer 2 x 4:1 20-PLCC (9x9)
10H SERIES, DUAL 4 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H174FNR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H174FNR2 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 2 X 4:1 20PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 126035-MC10H174FNR2 | MC10H174FNR2-ND | 743-MC10H174FNR2 | MC10H174FNR2 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FNR2 | Signal Switches, Multiplexers, Decoders | Dual Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | -4.94 to -5.46 volts | -4.94 to -5.46 volts | ||
| Operating Temperature | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) |
| Package Type | PLCC; 20-PLCC (9x9) | 20-LCC | Tape and Reel |