onsemi Comparators MC10H166FN

Description
Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9)
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MC10H166FN-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MC10H166FN-ND
Comparators MC10H166FN-ND
Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9)

Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9)

Buy Now Datasheet
 - MC10H166FN - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, 10H Series, 5-Bit, True Output, ECL, PQCC20

Magnitude Comparator, 10H Series, 5-Bit, True Output, ECL, PQCC20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MC10H166FN
Integrated Circuits (ICs) - Logic - Comparators MC10H166FN
IC COMPARATOR MAG 5BIT 20PLCC

IC COMPARATOR MAG 5BIT 20PLCC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MC10H166FN-ND MC10H166FN MC10H166FN
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Supply Voltage -4.94V ~ -5.46V Other
Package Type Other; 20-LCC (J-Lead) Other; LDCC20
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85M - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details