onsemi Logic - Logic - Shift Registers - MC10H141P MC10H141P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207808-MC10H141P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207808-MC10H141P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10H141P is a four-bit universal shift register designed for high-speed applications, featuring a minimum shift frequency of 250 MHz. It offers improved performance over standard MECL 10K,Ñ¢ parts with a 100% reduction in propagation delay and operation frequency without increasing power supply current, which is typically 425 mW. The device supports various operations including shift left, shift right, and parallel data entry, controlled by inputs S1 and S2, eliminating the need for external gating. It is compatible with MECL 10K standards and provides enhanced noise margins of 150 mV across operating voltage and temperature ranges. The MC10H141P is RoHS compliant, Pb-free, and halogen-free, making it suitable for environmentally conscious designs. The operating temperature range is from 0 to +75 °C, and it can handle output currents of up to 50 mA continuously.

Datasheet Summary
Powered by GS/AI

The MC10H141P is a four-bit universal shift register designed for high-speed applications, featuring a minimum shift frequency of 250 MHz. It offers improved performance over standard MECL 10K,Ñ¢ parts with a 100% reduction in propagation delay and operation frequency without increasing power supply current, which is typically 425 mW. The device supports various operations including shift left, shift right, and parallel data entry, controlled by inputs S1 and S2, eliminating the need for external gating. It is compatible with MECL 10K standards and provides enhanced noise margins of 150 mV across operating voltage and temperature ranges. The MC10H141P is RoHS compliant, Pb-free, and halogen-free, making it suitable for environmentally conscious designs. The operating temperature range is from 0 to +75 °C, and it can handle output currents of up to 50 mA continuously.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10H141P - 207808-MC10H141P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10H141P
207808-MC10H141P
Logic - Logic - Shift Registers - MC10H141P 207808-MC10H141P
Manufacturer: ON Semiconductor Win Source Part Number: 207808-MC10H141P Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 4.94 V to 5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207808-MC10H141P
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Purpose: Universal
Supply Voltage - Operating: 4.94 V to 5.46 V

Buy Now Datasheet
Shift Registers - MC10H141P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10H141P
Shift Registers MC10H141P
Shift Shift Register 1 Element 4 Bit 16-PDIP

Shift Shift Register 1 Element 4 Bit 16-PDIP

Buy Now Datasheet
Shift Registers - MC10H141P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10H141P
Shift Registers MC10H141P
Shift Shift Register 1 Element 4 Bit 16-PDIP

Shift Shift Register 1 Element 4 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10H141P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10H141P
Integrated Circuits (ICs) - Logic - Shift Registers MC10H141P
IC SHIFT REG 4BIT UNIV 16-DIP

IC SHIFT REG 4BIT UNIV 16-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 207808-MC10H141P MC10H141P MC10H141P
Product Name Logic - Logic - Shift Registers - MC10H141P Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.94 V ~ 5.46 V 5.2V
Output Characteristics Push-Pull Standard
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54165/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 74ALVCH16501DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP56
Logic Family CMOS
View Details