Manufacturer: ON Semiconductor
Win Source Part Number: 1217268-MC10H141FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 10H141
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.94V ~ 5.46V
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)
IC SHIFT REG 4BIT UNIV 20PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1217268-MC10H141FN | MC10H141FN-ND | MC10H141FN | MC10H141FN | MC10H141FN |
| Product Name | Logic - Logic - Shift Registers - MC10H141FN | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | IC SHIFT REG 4BIT UNIV 20PLCC | Shift Registers |
| Supply Voltage | 4.94V ~ 5.46V | 4.94V ~ 5.46V | 4.94V ~ 5.46V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Number of units in IC | 1 | ||||
| Number of Bits (Stages) | 4 |