Manufacturer: ON Semiconductor
Win Source Part Number: 074434-MC10H136L
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 250MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC COUNTER UNIV HEX HS 16-CDIP
IC BINARY COUNTER 4-BIT 16CDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
IC COUNTER UNIV HEX HS 16-CDIP
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 074434-MC10H136L | MC10H136L | MC10H136L | MC10H136L | MC10H136L |
| Product Name | Logic - Logic - Counters, Dividers - MC10H136L | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
| Package Type | DIP; 16-CDIP | DIP; 16-CDIP (0.300\", 7.62mm) | DIP; 16-CDIP (0.300", 7.62mm) |