onsemi Logic - Logic - Counters, Dividers - MC10H136FNR2G MC10H136FNR2G

Description
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20
Request a Quote Datasheet
Description
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H136FNR2G - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20

Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC10H136FNR2G - 126106-MC10H136FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10H136FNR2G
126106-MC10H136FNR2G
Logic - Logic - Counters, Dividers - MC10H136FNR2G 126106-MC10H136FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 126106-MC10H136FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 250MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9)

Manufacturer: ON Semiconductor
Win Source Part Number: 126106-MC10H136FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 250MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10H136FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10H136FNR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10H136FNR2G
IC BINARY COUNTER 4-BIT 20PLCC

IC BINARY COUNTER 4-BIT 20PLCC

Supplier's Site
Counters, Dividers - MC10H136FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10H136FNR2G
Counters, Dividers MC10H136FNR2G
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)

Buy Now
Logic - Counters, Dividers - MC10H136FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10H136FNR2G
Logic - Counters, Dividers MC10H136FNR2G
IC COUNTER UNIV HEX HS 20PLCC

IC COUNTER UNIV HEX HS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC10H136FNR2G 126106-MC10H136FNR2G MC10H136FNR2G MC10H136FNR2G MC10H136FNR2G
Product Name Logic - Logic - Counters, Dividers - MC10H136FNR2G Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional UP; DOWN
Package Type LDCC20 PLCC; 20-PLCC (9x9) 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 5962-88657032A - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details