onsemi Logic - Logic - Flip Flops - MC10H131PG MC10H131PG

Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16
Request a Quote Datasheet
Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H131PG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16

D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H131PG
787672-MC10H131PG
Logic - Logic - Flip Flops - MC10H131PG 787672-MC10H131PG
Manufacturer: ON Semiconductor Win Source Part Number: 787672-MC10H131PG Series: 10H Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Differential Operating Supply Voltage: -4.9 V ~ -5.46 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Current - Quiescent: 56mA Family Name: MC10H131 Categories: Integrated Circuits (ICs) Clock Frequency: 250MHz Alternative Parts (Cross-Reference): MC10131P; MC10131L; MC10H131P; MC10H131FN; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787672-MC10H131PG
Series: 10H
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Differential
Operating Supply Voltage: -4.9 V ~ -5.46 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Current - Quiescent: 56mA
Family Name: MC10H131
Categories: Integrated Circuits (ICs)
Clock Frequency: 250MHz
Alternative Parts (Cross-Reference): MC10131P; MC10131L; MC10H131P; MC10H131FN;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MC10H131PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131PG
Flip Flops MC10H131PG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
D-Type Flip Flop, Dual, 1Ns, Dip-16; Logic Family / Base Number Onsemi - 45J0879 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, 1Ns, Dip-16; Logic Family / Base Number Onsemi
45J0879
D-Type Flip Flop, Dual, 1Ns, Dip-16; Logic Family / Base Number Onsemi 45J0879
D-TYPE FLIP FLOP, DUAL, 1NS, DIP-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:250MHz; Output Current:50mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, 1NS, DIP-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:250MHz; Output Current:50mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131PG
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131PG
IC FF D-TYPE DUAL 1BIT 16DIP

IC FF D-TYPE DUAL 1BIT 16DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H131PG 787672-MC10H131PG MC10H131PG 45J0879 MC10H131PG
Product Name Logic - Logic - Flip Flops - MC10H131PG Flip Flops D-Type Flip Flop, Dual, 1Ns, Dip-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; DIP16 DIP DIP; 16-DIP (0.300\", 7.62mm) DIP; DIP
Logic Family ECL
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V
fMAX 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details