Manufacturer: ON Semiconductor
Win Source Part Number: 221725-MC10H131P
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FLIP FLOP TYPE D DUAL 16DIP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 221725-MC10H131P | MC10H131P | MC10H131P | MC10H131P |
| Product Name | Logic - Logic - Flip Flops - MC10H131P | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.9 V ~ -5.46 V | 4.9V ~ 5.46V | 4.9V ~ 5.46V | |
| fMAX | 250 MHz | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |