onsemi Logic - Logic - Flip Flops - MC10H131MG MC10H131MG

Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H131MG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16

D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H131MG
207805-MC10H131MG
Logic - Logic - Flip Flops - MC10H131MG 207805-MC10H131MG
Manufacturer: ON Semiconductor Win Source Part Number: 207805-MC10H131MG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 207805-MC10H131MG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz

Buy Now Datasheet
Flip Flops - MC10H131MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131MG
Flip Flops MC10H131MG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131MG
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131MG
IC FF D-TYPE DUAL 1BIT 16SOEIAJ

IC FF D-TYPE DUAL 1BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H131MG 207805-MC10H131MG MC10H131MG MC10H131MG
Product Name Logic - Logic - Flip Flops - MC10H131MG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family ECL
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GN,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - 5962-8976901RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 48 ns
fMAX 25 MHz
View Details
5 suppliers