onsemi Logic - Logic - Flip Flops - MC10H131MEL MC10H131MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 123656-MC10H131MEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 123656-MC10H131MEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC10H131MEL - 123656-MC10H131MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H131MEL
123656-MC10H131MEL
Logic - Logic - Flip Flops - MC10H131MEL 123656-MC10H131MEL
Manufacturer: ON Semiconductor Win Source Part Number: 123656-MC10H131MEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 123656-MC10H131MEL
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz

Buy Now Datasheet
Flip Flops - MC10H131MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131MEL
Flip Flops MC10H131MEL
Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - MC10H131MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H131MEL
Logic - Flip Flops MC10H131MEL
IC FF D-TYPE DUAL 1BIT 16SOEIAJ

IC FF D-TYPE DUAL 1BIT 16SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131MEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131MEL
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131MEL
IC FF D-TYPE DUAL 1BIT 16SOEIAJ

IC FF D-TYPE DUAL 1BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 123656-MC10H131MEL MC10H131MEL MC10H131MEL MC10H131MEL
Product Name Logic - Logic - Flip Flops - MC10H131MEL Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V
fMAX 250 MHz 250 MHz
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
Logic - Flip Flops - 74AHCT377PW,112 - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers