onsemi Logic - Logic - Flip Flops - MC10H131M MC10H131M

Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16
Request a Quote Datasheet
Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H131M - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16

D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC10H131M - 125797-MC10H131M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H131M
125797-MC10H131M
Logic - Logic - Flip Flops - MC10H131M 125797-MC10H131M
Manufacturer: ON Semiconductor Win Source Part Number: 125797-MC10H131M Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 125797-MC10H131M
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131M
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131M
IC FF D-TYPE DUAL 1BIT 16SOEIAJ

IC FF D-TYPE DUAL 1BIT 16SOEIAJ

Supplier's Site
Flip Flops - MC10H131M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131M
Flip Flops MC10H131M
Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H131M 125797-MC10H131M MC10H131M MC10H131M
Product Name Logic - Logic - Flip Flops - MC10H131M Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP16; SOP 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family ECL
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
9 suppliers
Flip Flops - 54LS173DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers