onsemi Logic - Logic - Flip Flops - MC10H131FNG MC10H131FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 136856-MC10H131FNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 20-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 136856-MC10H131FNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 20-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H131FNG
136856-MC10H131FNG
Logic - Logic - Flip Flops - MC10H131FNG 136856-MC10H131FNG
Manufacturer: ON Semiconductor Win Source Part Number: 136856-MC10H131FNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 20-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 136856-MC10H131FNG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 20-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MC10H131FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131FNG
Flip Flops MC10H131FNG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-LCC (J-Lead)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-LCC (J-Lead)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131FNG
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131FNG
IC FF D-TYPE DUAL 1BIT 20PLCC

IC FF D-TYPE DUAL 1BIT 20PLCC

Supplier's Site
D-Type Flip Flop, Dual, 1Ns, Plcc-20; Logic Family / Base Number Onsemi - 45J0878 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, 1Ns, Plcc-20; Logic Family / Base Number Onsemi
45J0878
D-Type Flip Flop, Dual, 1Ns, Plcc-20; Logic Family / Base Number Onsemi 45J0878
D-TYPE FLIP FLOP, DUAL, 1NS, PLCC-20; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:250MHz; Output Current:50mA; Logic Case Style:LCC; No. of Pins:20Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, 1NS, PLCC-20; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:250MHz; Output Current:50mA; Logic Case Style:LCC; No. of Pins:20Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Flip Flops - MC10H131FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H131FNG
Logic - Flip Flops MC10H131FNG
IC FF D-TYPE DUAL 1BIT 20PLCC

IC FF D-TYPE DUAL 1BIT 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 136856-MC10H131FNG MC10H131FNG MC10H131FNG 45J0878 MC10H131FNG
Product Name Logic - Logic - Flip Flops - MC10H131FNG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop, Dual, 1Ns, Plcc-20; Logic Family / Base Number Onsemi Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V
fMAX 250 MHz 250 MHz 250 MHz
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Number of units in IC 2
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers