Manufacturer: ON Semiconductor
Win Source Part Number: 135517-MC10H130P
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Differential
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.94 V to 5.46 V
Propagation Delay Time (ns): 1ns
Alternative Parts (Cross-Reference): MC10H130FN; MC10H130L; MC10H130PG;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
S-R Latch 2 Channel 1:1 IC Differential 16-PDIP
D Latch, 10H Series, 1-Func, Low Level Triggered, 2-Bit, Complementary Output, ECL, PDIP16
IC LATCH DUAL MECL 10H 16-DIP
S-R Latch 2 Channel 1:1 IC Differential 16-PDIP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 135517-MC10H130P | MC10H130P-ND | MC10H130P | MC10H130P | MC10H130P |
| Product Name | Logic - Logic - Latches - MC10H130P | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Supply Voltage | 4.94 V ~ 5.46 V | 4.94V ~ 5.46V | 4.94V ~ 5.46V | ||
| Propagation Delay | 1 ns | 1 ns | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; DIP16 | DIP; 16-DIP (0.300\", 7.62mm) |